StainlessDrains.com Trench Drain SDCTR-Q42085-631E-XXH4

Description
Grate: Heavy Duty 1/2" plate Perimeter Gap Outlet Location: End Outside Diameter: 8.5in Start Depth: 6in Throat Size: 4.5in
Description
Grate: Heavy Duty 1/2" plate Perimeter Gap Outlet Location: End Outside Diameter: 8.5in Start Depth: 6in Throat Size: 4.5in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q42085-631E-XXH4 - StainlessDrains.com
Greenville, TX, USA
Grate: Heavy Duty 1/2" plate Perimeter Gap Outlet Location: End Outside Diameter: 8.5in Start Depth: 6in Throat Size: 4.5in

Grate: Heavy Duty 1/2" plate Perimeter Gap
Outlet Location: End
Outside Diameter: 8.5in
Start Depth: 6in
Throat Size: 4.5in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q42085-631E-XXH4
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
Fixed Pivot and Snap Action Drain Traps - Model 71-A - Armstrong International
Specs
Drain Type Condensate
Connection Size 0.8 to 1.0 inch (19.05 to 25.4 mm)
Shape Round
View Details