Bi hexagon extra sockets constructed from HPQ high performance Steel with a Chrome Plated finish. Sockets are equipped with AS Drive profile enabling high transmission of force to nuts and bolts without damaging the heads.
Socket Size = 3/8in
Drive Size = 1/4 in
Socket Type = Bi-Hexagon
Drive Type = Square
Overall Length = 23 mm
Finish = Chrome
Material = Steel
RS Components, Ltd. | |
---|---|
Product Category | Drive Sockets and Adapters |
Product Number | 7370195 |
SAE or Metric | SAE Only |