Stahlin Enclosures Control N Series Enclosures Type 3R N241214FHLRT

Description
Rainshield provided for water ingress protection Rigid body construction and watertight seal Fiberglass hinges to maximize corrosion protection Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
Description
Rainshield provided for water ingress protection Rigid body construction and watertight seal Fiberglass hinges to maximize corrosion protection Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control N Series Enclosures Type 3R - N241214FHLRT - Stahlin Enclosures
Belding, MI, USA
Control N Series Enclosures Type 3R
N241214FHLRT
Control N Series Enclosures Type 3R N241214FHLRT
Rainshield provided for water ingress protection Rigid body construction and watertight seal Fiberglass hinges to maximize corrosion protection Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
  • Rainshield provided for water ingress protection
  • Rigid body construction and watertight seal
  • Fiberglass hinges to maximize corrosion protection
  • Memory retaining polyurethane gasketing
  • Integral mounting feet for ease of installation
  • Molded in panel mounting inserts
  • Special panel configurations available including dead front panels
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N241214FHLRT
Product Name Control N Series Enclosures Type 3R
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 26.95 inch (685 mm)
Width 13.72 inch (348 mm)
Depth 16.23 inch (412 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 131-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers