Stahlin Enclosures Control N Series Enclosures Type 12 N241210

Description
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability
Description
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability

Suppliers

Company
Product
Description
Supplier Links
Control N Series Enclosures Type 12 - N241210 - Stahlin Enclosures
Belding, MI, USA
Control N Series Enclosures Type 12
N241210
Control N Series Enclosures Type 12 N241210
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability
  • Unique dual side door design for front and rear access
  • Wall mount configuration
  • Rigid body construction and environmentally sealed as designated
  • Memory retaining polyurethane gasketing
  • Strut mounted rail for adjustable panel mounting
  • Built in padlock hasp
  • Window availability
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N241210
Product Name Control N Series Enclosures Type 12
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 26.95 inch (685 mm)
Width 13.72 inch (348 mm)
Depth 11.99 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details