Stahlin Enclosures "JW" Series Window Junction Enclosures JW1407HPL

Description
Scratch and abrasion resistant UVA acrylic flush mounted window Padlock latch for quick entry plus security Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180°+ door opening
Description
Scratch and abrasion resistant UVA acrylic flush mounted window Padlock latch for quick entry plus security Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"JW" Series Window Junction Enclosures
JW1407HPL
"JW" Series Window Junction Enclosures JW1407HPL
Scratch and abrasion resistant UVA acrylic flush mounted window Padlock latch for quick entry plus security Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180°+ door opening
  • Scratch and abrasion resistant UVA acrylic flush mounted window
  • Padlock latch for quick entry plus security
  • Snap catch concept with toggle action
  • Integral hasp provides secure loop for padlock (not included)
  • Can be lifted and released with ease
  • Full 180°+ door opening
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number JW1407HPL
Product Name "JW" Series Window Junction Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 15.87 inch (403 mm)
Width 8.75 inch (222 mm)
Depth 6.81 inch (173 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 111-506 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
Diecast Aluminum Terminal Junction Box - TMA Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.26 to 3.54 inch (57.5 to 90 mm)
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers