Stahlin Enclosures "JW" Series Window Junction Enclosures JW1210HLL

Description
Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening
Description
Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"JW" Series Window Junction Enclosures
JW1210HLL
"JW" Series Window Junction Enclosures JW1210HLL
Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening
  • Scratch and abrasion resistant UVA acrylic flush bonded window
  • Link lock latch for quick entry
  • Latch lies flat on side of enclosure
  • Can be lifted and turned with ease
  • Full 180°+ door opening
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number JW1210HLL
Product Name "JW" Series Window Junction Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 13.56 inch (344 mm)
Width 11.43 inch (290 mm)
Depth 5.21 inch (132 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Plastic Enclosures - technoPLUS - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 5.11 to 10.62 inch (130 to 270 mm)
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details