J806W -- "J" SERIES JUNCTION ENCLOSURES
Stahlin Enclosures
"J" Series Junction Enclosures
J806W
Description
Lift off cover design
Surface flat stainless steel screw
Integral mounting flange
Soft rounded edges
Overhang cover
Stainless steel beaded cover retention chain
Description
Lift off cover design
Surface flat stainless steel screw
Integral mounting flange
Soft rounded edges
Overhang cover
Stainless steel beaded cover retention chain
Suppliers
"J" Series Junction Enclosures
J806W
Lift off cover design
Surface flat stainless steel screw
Integral mounting flange
Soft rounded edges
Overhang cover
Stainless steel beaded cover retention chain
- Lift off cover design
- Surface flat stainless steel screw
- Integral mounting flange
- Soft rounded edges
- Overhang cover
- Stainless steel beaded cover retention chain
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
J806W |
|
Product Name
|
"J" Series Junction Enclosures |
|
Type
|
Electronic and Instrument Enclosures; Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
9.62 inch (244 mm)
|
|
Width
|
7.5 inch (190 mm)
|
|
Depth
|
4.74 inch (120 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
6.25 inch (159 mm)
View Details
2 suppliers