J806FHLL -- "J" SERIES JUNCTION ENCLOSURES
Stahlin Enclosures
"J" Series Junction Enclosures
J806FHLL
Description
Fiberglass hinge for maximum corrosion resistance
Removable lift off cover capability
Link lock latch mechanism for easy entry
Full 180°+ door opening
Description
Fiberglass hinge for maximum corrosion resistance
Removable lift off cover capability
Link lock latch mechanism for easy entry
Full 180°+ door opening
Suppliers
Fiberglass hinge for maximum corrosion resistance
Removable lift off cover capability
Link lock latch mechanism for easy entry
Full 180°+ door opening
- Fiberglass hinge for maximum corrosion resistance
- Removable lift off cover capability
- Link lock latch mechanism for easy entry
- Full 180°+ door opening
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
J806FHLL |
|
Product Name
|
"J" Series Junction Enclosures |
|
Type
|
Electronic and Instrument Enclosures; Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
9.62 inch (244 mm)
|
|
Width
|
7.5 inch (190 mm)
|
|
Depth
|
4.74 inch (120 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.94 to 3.56 inch (100 to 90.42 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details