Stahlin Enclosures "J" Series Junction Enclosures J2016HW

Description
Full length stainless steel hinged cover Surface flat stainless steel screws Full 180°+ door opening Crown cover available in 10 x 8 configuration only
Description
Full length stainless steel hinged cover Surface flat stainless steel screws Full 180°+ door opening Crown cover available in 10 x 8 configuration only

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"J" Series Junction Enclosures
J2016HW
"J" Series Junction Enclosures J2016HW
Full length stainless steel hinged cover Surface flat stainless steel screws Full 180°+ door opening Crown cover available in 10 x 8 configuration only
  • Full length stainless steel hinged cover
  • Surface flat stainless steel screws
  • Full 180°+ door opening
  • Crown cover available in 10 x 8 configuration only
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number J2016HW
Product Name "J" Series Junction Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 22 inch (559 mm)
Width 17.68 inch (449 mm)
Depth 8.83 inch (224 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GUB empty enclosure - flameproof ex d iic enclosures gub 1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers