J2016FHLL -- "J" SERIES JUNCTION ENCLOSURES
Stahlin Enclosures
"J" Series Junction Enclosures
J2016FHLL
Description
Fiberglass hinge for maximum corrosion resistance
Removable lift off cover capability
Link lock latch mechanism for easy entry
Full 180°+ door opening
Description
Fiberglass hinge for maximum corrosion resistance
Removable lift off cover capability
Link lock latch mechanism for easy entry
Full 180°+ door opening
Suppliers
Fiberglass hinge for maximum corrosion resistance
Removable lift off cover capability
Link lock latch mechanism for easy entry
Full 180°+ door opening
- Fiberglass hinge for maximum corrosion resistance
- Removable lift off cover capability
- Link lock latch mechanism for easy entry
- Full 180°+ door opening
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
J2016FHLL |
|
Product Name
|
"J" Series Junction Enclosures |
|
Type
|
Electronic and Instrument Enclosures; Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
22 inch (559 mm)
|
|
Width
|
17.68 inch (449 mm)
|
|
Depth
|
8.83 inch (224 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
6.25 inch (159 mm)
View Details
2 suppliers
Material
Aluminum; Steel - Stainless
NEMA Rating
NEMA Enclosures; Type 1; Type 4; Type 4X
Features
Hinged Cover; Explosion Proof; Flame Retardant
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
2.36 to 7.09 inch (60 to 180 mm)
View Details