J1816HLL -- "J" SERIES JUNCTION ENCLOSURES
Stahlin Enclosures
"J" Series Junction Enclosures
J1816HLL
Description
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease
Full 180°+ door opening
Description
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease
Full 180°+ door opening
Suppliers
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease
Full 180°+ door opening
- Link lock latch for quick entry
- Latch lies flat on side of enclosure
- Can be lifted and turned with ease
- Full 180°+ door opening
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
J1816HLL |
|
Product Name
|
"J" Series Junction Enclosures |
|
Type
|
Electronic and Instrument Enclosures; Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
19.62 inch (498 mm)
|
|
Width
|
17.61 inch (447 mm)
|
|
Depth
|
8.82 inch (224 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
8.38 inch (213 mm)
View Details
3 suppliers
Material
Steel - Stainless
NEMA Rating
NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects
6
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
5.91 to 15.75 inch (150 to 400 mm)
View Details