J1412FHLL -- "J" SERIES JUNCTION ENCLOSURES
Stahlin Enclosures
"J" Series Junction Enclosures
J1412FHLL
Description
Fiberglass hinge for maximum corrosion resistance
Removable lift off cover capability
Link lock latch mechanism for easy entry
Full 180°+ door opening
Description
Fiberglass hinge for maximum corrosion resistance
Removable lift off cover capability
Link lock latch mechanism for easy entry
Full 180°+ door opening
Suppliers
Fiberglass hinge for maximum corrosion resistance
Removable lift off cover capability
Link lock latch mechanism for easy entry
Full 180°+ door opening
- Fiberglass hinge for maximum corrosion resistance
- Removable lift off cover capability
- Link lock latch mechanism for easy entry
- Full 180°+ door opening
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
J1412FHLL |
|
Product Name
|
"J" Series Junction Enclosures |
|
Type
|
Electronic and Instrument Enclosures; Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
15.5 inch (394 mm)
|
|
Width
|
13.5 inch (343 mm)
|
|
Depth
|
6.25 inch (159 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
6.81 inch (173 mm)
View Details
2 suppliers
Shape
Rectangular
Length
96 inch (2438 mm)
Width
72 inch (1829 mm)
View Details
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details