Stahlin Enclosures "J" Series Junction Enclosures J1407HPL

Description
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+ door opening
Description
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"J" Series Junction Enclosures
J1407HPL
"J" Series Junction Enclosures J1407HPL
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+ door opening
  • Padlock latch for quick entry
  • Snap catch concept with toggle action
  • Integral hasp provides secure loop for padlock (padlock not included)
  • Can be lifted and released with ease
  • Full 180°+ door opening
Supplier's Site
Belding, MI, USA
"TeleControl" Series Non-Metallic Enclosure
J1407HPL
"TeleControl" Series Non-Metallic Enclosure J1407HPL
14.0 x 7.0 x 6.5 (Inside Dimensions), NEMA 4X integrity construction. Corrosion, chemical and impact-resistant fiberglass reinforced polyester durability. Easy to standardize throughout an entire plant. Enclosure available with or without phone mounting back panel and phone-shaped window. Standard package does not include actual phone and installation of phone. Both are, however, available as a factory modification. Inquire as to details. Standard color: Glacier Gray. Enclosure can be custom molded in any color. Other non-metallic enclosures available with phone window and phone mounting option.
  • 14.0 x 7.0 x 6.5 (Inside Dimensions), NEMA 4X integrity construction.
  • Corrosion, chemical and impact-resistant fiberglass reinforced polyester durability.
  • Easy to standardize throughout an entire plant.
  • Enclosure available with or without phone mounting back panel and phone-shaped window.
  • Standard package does not include actual phone and installation of phone. Both are, however, available as a factory modification. Inquire as to details.
  • Standard color: Glacier Gray. Enclosure can be custom molded in any color.
  • Other non-metallic enclosures available with phone window and phone mounting option.
Supplier's Site

Technical Specifications

  Stahlin Enclosures Stahlin Enclosures
Product Category Industrial Enclosures Industrial Enclosures
Product Number J1407HPL J1407HPL
Product Name "J" Series Junction Enclosures "TeleControl" Series Non-Metallic Enclosure
Type Electronic and Instrument Enclosures; Junction Box Electronic and Instrument Enclosures
Shape Rectangular Rectangular
Length 15.87 inch (403 mm) 15.87 inch (403 mm)
Width 8.75 inch (222 mm) 8.75 inch (222 mm)
Depth 6.81 inch (173 mm) 6.81 inch (173 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2176 - Newark, An Avnet Company
Specs
Length 0.7087 inch (18 mm)
Width 2.28 inch (58 mm)
Depth 3.94 inch (100 mm)
View Details