J1210HLL -- "J" SERIES JUNCTION ENCLOSURES
Stahlin Enclosures
"J" Series Junction Enclosures
J1210HLL
Description
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease
Full 180°+ door opening
Description
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease
Full 180°+ door opening
Suppliers
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease
Full 180°+ door opening
- Link lock latch for quick entry
- Latch lies flat on side of enclosure
- Can be lifted and turned with ease
- Full 180°+ door opening
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
J1210HLL |
|
Product Name
|
"J" Series Junction Enclosures |
|
Type
|
Electronic and Instrument Enclosures; Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
13.56 inch (344 mm)
|
|
Width
|
11.43 inch (290 mm)
|
|
Depth
|
5.21 inch (132 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
4 inch (102 mm)
View Details
3 suppliers
Material
Steel - Stainless
NEMA Rating
NEMA Enclosures; Type 1; Type 4; Type 4X
Features
Hinged Cover; Explosion Proof; Flame Retardant
View Details