Stahlin Enclosures "J" Series Junction Enclosures J1008HPL

Description
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+ door opening
Description
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"J" Series Junction Enclosures
J1008HPL
"J" Series Junction Enclosures J1008HPL
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+ door opening
  • Padlock latch for quick entry
  • Snap catch concept with toggle action
  • Integral hasp provides secure loop for padlock (padlock not included)
  • Can be lifted and released with ease
  • Full 180°+ door opening
Supplier's Site
STAH Wall Mount - J1008HPL - Galco Industrial Electronics
Madison Heights, MI, United States
STAH Wall Mount
J1008HPL
STAH Wall Mount J1008HPL
Enclosure, 11.63in.Hx9.37in.Wx5 .08in.D,

Enclosure, 11.63in.Hx9.37in.Wx5.08in.D,

Supplier's Site

Technical Specifications

  Stahlin Enclosures Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number J1008HPL J1008HPL
Product Name "J" Series Junction Enclosures STAH Wall Mount
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 11.62 inch (295 mm)
Width 9.41 inch (239 mm)
Depth 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1866980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 6.34 inch (161 mm)
Depth 3.66 inch (93 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details