Stahlin Enclosures "SSH" Series Non-Metallic Enclosure J 1614112SSH

Description
SSH Series Attributes Clam shell design, opening from the middle of the enclosure All stainless hardware latches and screws Memory retaining polyurethane gasket between cover and bases Full length stainless steel hinge Chemically resistant fiberglass reinforced polyester Integral mounting flange Flush bonded UVA acrylic windows or opaque cover variations
Datasheet
Description
SSH Series Attributes Clam shell design, opening from the middle of the enclosure All stainless hardware latches and screws Memory retaining polyurethane gasket between cover and bases Full length stainless steel hinge Chemically resistant fiberglass reinforced polyester Integral mounting flange Flush bonded UVA acrylic windows or opaque cover variations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"SSH" Series Non-Metallic Enclosure
J 1614112SSH
"SSH" Series Non-Metallic Enclosure J 1614112SSH
SSH Series Attributes Clam shell design, opening from the middle of the enclosure All stainless hardware latches and screws Memory retaining polyurethane gasket between cover and bases Full length stainless steel hinge Chemically resistant fiberglass reinforced polyester Integral mounting flange Flush bonded UVA acrylic windows or opaque cover variations

SSH Series Attributes

  • Clam shell design, opening from the middle of the enclosure
  • All stainless hardware latches and screws
  • Memory retaining polyurethane gasket between cover and bases
  • Full length stainless steel hinge
  • Chemically resistant fiberglass reinforced polyester
  • Integral mounting flange
  • Flush bonded UVA acrylic windows or opaque cover variations
Datasheet

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number J 1614112SSH
Product Name "SSH" Series Non-Metallic Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 17.53 inch (445 mm)
Width 14.88 inch (378 mm)
Depth 12.05 inch (306 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details