Stahlin Enclosures DuraBoxx™ Shallow Depth Junction Enclosure D774W

Description
Solid construction fiberglass reinforced polyester with a screw held cover and base. Mated cover and base with small raised edge to center a mating groove in the cover. Foamed-in channel polyurethane gasket. Smooth edged mating of cover to base. No cover overhang, no sidewall obstruction. All cover securing hardware functions outside of the sealing lip of the enclosure. Cover screws are made of stainless steel to maintain the corrosion resistant integrity. Captive screws in cover. Designed for direct to wall mounting or with use of external mounting feet. Unobstructed sidewalls for easy conduit entry. There are no ribs or molded channels to obstruct fittings and connectors mounted from the outside. A square wall design allows for close proximity mounting to other enclosures or mounted obstacles.
Description
Solid construction fiberglass reinforced polyester with a screw held cover and base. Mated cover and base with small raised edge to center a mating groove in the cover. Foamed-in channel polyurethane gasket. Smooth edged mating of cover to base. No cover overhang, no sidewall obstruction. All cover securing hardware functions outside of the sealing lip of the enclosure. Cover screws are made of stainless steel to maintain the corrosion resistant integrity. Captive screws in cover. Designed for direct to wall mounting or with use of external mounting feet. Unobstructed sidewalls for easy conduit entry. There are no ribs or molded channels to obstruct fittings and connectors mounted from the outside. A square wall design allows for close proximity mounting to other enclosures or mounted obstacles.

Suppliers

Company
Product
Description
Supplier Links
DuraBoxx™ Shallow Depth Junction Enclosure - D774W - Stahlin Enclosures
Belding, MI, USA
DuraBoxx™ Shallow Depth Junction Enclosure
D774W
DuraBoxx™ Shallow Depth Junction Enclosure D774W
Solid construction fiberglass reinforced polyester with a screw held cover and base. Mated cover and base with small raised edge to center a mating groove in the cover. Foamed-in channel polyurethane gasket. Smooth edged mating of cover to base. No cover overhang, no sidewall obstruction. All cover securing hardware functions outside of the sealing lip of the enclosure. Cover screws are made of stainless steel to maintain the corrosion resistant integrity. Captive screws in cover. Designed for direct to wall mounting or with use of external mounting feet. Unobstructed sidewalls for easy conduit entry. There are no ribs or molded channels to obstruct fittings and connectors mounted from the outside. A square wall design allows for close proximity mounting to other enclosures or mounted obstacles.
  • Solid construction fiberglass reinforced polyester with a screw held cover and base.
  • Mated cover and base with small raised edge to center a mating groove in the cover.
  • Foamed-in channel polyurethane gasket.
  • Smooth edged mating of cover to base.
  • No cover overhang, no sidewall obstruction.
  • All cover securing hardware functions outside of the sealing lip of the enclosure.
  • Cover screws are made of stainless steel to maintain the corrosion resistant integrity.
  • Captive screws in cover.
  • Designed for direct to wall mounting or with use of external mounting feet.
  • Unobstructed sidewalls for easy conduit entry. There are no ribs or molded channels to obstruct fittings and connectors mounted from the outside.
  • A square wall design allows for close proximity mounting to other enclosures or mounted obstacles.
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number D774W
Product Name DuraBoxx™ Shallow Depth Junction Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 3.58 inch (90.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EXgate™360 - exgater360 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Plastic Enclosures - technoCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 3.14 to 14.17 inch (79.76 to 360 mm)
View Details