Stahlin Enclosures Classic Window Series Non-Metallic Enclosure CLW707W

Description
Lift off cover design Stainless steel screw recessed from surface Foot mounting kit available Full size window opening Scratch & abrasion resistant acrylic Flush mount installation for maximum strength and positive seal
Description
Lift off cover design Stainless steel screw recessed from surface Foot mounting kit available Full size window opening Scratch & abrasion resistant acrylic Flush mount installation for maximum strength and positive seal

Suppliers

Company
Product
Description
Supplier Links
Classic Window Series Non-Metallic Enclosure - CLW707W - Stahlin Enclosures
Belding, MI, USA
Classic Window Series Non-Metallic Enclosure
CLW707W
Classic Window Series Non-Metallic Enclosure CLW707W
Lift off cover design Stainless steel screw recessed from surface Foot mounting kit available Full size window opening Scratch & abrasion resistant acrylic Flush mount installation for maximum strength and positive seal
  • Lift off cover design
  • Stainless steel screw recessed from surface
  • Foot mounting kit available
  • Full size window opening
  • Scratch & abrasion resistant acrylic
  • Flush mount installation for maximum strength and positive seal
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number CLW707W
Product Name Classic Window Series Non-Metallic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 7.21 inch (183 mm)
Width 7.21 inch (183 mm)
Depth 5.09 inch (129 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 25.19 inch (49.78 to 640 mm)
View Details