Stahlin Enclosures Classic Window Series Non-Metallic Enclosure CLW1513HSW

Description
Hinged on short side with integral hinge Screw recessed from surface Cover secures with two screws Full 180°+ door opening Maximum visibility of internal panels & controls Clear view of touchpads, read outs, and controllers
Description
Hinged on short side with integral hinge Screw recessed from surface Cover secures with two screws Full 180°+ door opening Maximum visibility of internal panels & controls Clear view of touchpads, read outs, and controllers

Suppliers

Company
Product
Description
Supplier Links
Classic Window Series Non-Metallic Enclosure - CLW1513HSW - Stahlin Enclosures
Belding, MI, USA
Classic Window Series Non-Metallic Enclosure
CLW1513HSW
Classic Window Series Non-Metallic Enclosure CLW1513HSW
Hinged on short side with integral hinge Screw recessed from surface Cover secures with two screws Full 180°+ door opening Maximum visibility of internal panels & controls Clear view of touchpads, read outs, and controllers
  • Hinged on short side with integral hinge
  • Screw recessed from surface
  • Cover secures with two screws
  • Full 180°+ door opening
  • Maximum visibility of internal panels & controls
  • Clear view of touchpads, read outs, and controllers
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number CLW1513HSW
Product Name Classic Window Series Non-Metallic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 13.21 inch (336 mm)
Width 15.21 inch (386 mm)
Depth 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details