Stahlin Enclosures Classic Window Series Non-Metallic Enclosure CLW1311HSPL

Description
Hinged on short side with integral hinge Maximum window size configuration with padlocking capability Pad lock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180°+ door opening
Description
Hinged on short side with integral hinge Maximum window size configuration with padlocking capability Pad lock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Classic Window Series Non-Metallic Enclosure - CLW1311HSPL - Stahlin Enclosures
Belding, MI, USA
Classic Window Series Non-Metallic Enclosure
CLW1311HSPL
Classic Window Series Non-Metallic Enclosure CLW1311HSPL
Hinged on short side with integral hinge Maximum window size configuration with padlocking capability Pad lock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180°+ door opening
  • Hinged on short side with integral hinge
  • Maximum window size configuration with padlocking capability
  • Pad lock latch for quick entry
  • Snap catch concept with toggle action
  • Integral hasp provides secure loop for padlock (not included)
  • Can be lifted and released with ease
  • Full 180°+ door opening
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number CLW1311HSPL
Product Name Classic Window Series Non-Metallic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.21 inch (285 mm)
Width 13.21 inch (336 mm)
Depth 6.59 inch (167 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
iWAP XN3 - iwap-xn3 - BARTEC
Specs
Material Aluminum
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9844 - Newark, An Avnet Company
Specs
Length 0.5118 inch (13 mm)
Width 1.89 inch (48 mm)
Depth 1.93 inch (49 mm)
View Details