Stahlin Enclosures Classic Window Series Non-Metallic Enclosure CLW1311HSLL

Description
Hinged on short side with integral hinge Full window opening for maximum visibility of internal panels Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening
Description
Hinged on short side with integral hinge Full window opening for maximum visibility of internal panels Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Classic Window Series Non-Metallic Enclosure - CLW1311HSLL - Stahlin Enclosures
Belding, MI, USA
Classic Window Series Non-Metallic Enclosure
CLW1311HSLL
Classic Window Series Non-Metallic Enclosure CLW1311HSLL
Hinged on short side with integral hinge Full window opening for maximum visibility of internal panels Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening
  • Hinged on short side with integral hinge
  • Full window opening for maximum visibility of internal panels
  • Link lock latch for quick entry
  • Latch lies flat on side of enclosure
  • Can be lifted and turned with ease
  • Full 180°+ door opening
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number CLW1311HSLL
Product Name Classic Window Series Non-Metallic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.21 inch (285 mm)
Width 13.21 inch (336 mm)
Depth 6.59 inch (167 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNXCD Cylindrical Flameproof Enclosure - flameproof-enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular; Square
Length 3.11 to 10.55 inch (78.99 to 268 mm)
View Details