Stahlin Enclosures Classic Window Series Non-Metallic Enclosure CLW1311HSL

Description
Hinged on short side with integral hinge Through door latch capture mechanism Door mounted entry relieves access problems to side-mounted hardware Full 180°+ door opening Clear view of touchpads, read outs, and controllers Maximum visibility of internal panels & controls Tool operated or simple handle mechanism Secures door with internally mounted hardware
Description
Hinged on short side with integral hinge Through door latch capture mechanism Door mounted entry relieves access problems to side-mounted hardware Full 180°+ door opening Clear view of touchpads, read outs, and controllers Maximum visibility of internal panels & controls Tool operated or simple handle mechanism Secures door with internally mounted hardware

Suppliers

Company
Product
Description
Supplier Links
Classic Window Series Non-Metallic Enclosure - CLW1311HSL - Stahlin Enclosures
Belding, MI, USA
Classic Window Series Non-Metallic Enclosure
CLW1311HSL
Classic Window Series Non-Metallic Enclosure CLW1311HSL
Hinged on short side with integral hinge Through door latch capture mechanism Door mounted entry relieves access problems to side-mounted hardware Full 180°+ door opening Clear view of touchpads, read outs, and controllers Maximum visibility of internal panels & controls Tool operated or simple handle mechanism Secures door with internally mounted hardware
  • Hinged on short side with integral hinge
  • Through door latch capture mechanism
  • Door mounted entry relieves access problems to side-mounted hardware
  • Full 180°+ door opening
  • Clear view of touchpads, read outs, and controllers
  • Maximum visibility of internal panels & controls
  • Tool operated or simple handle mechanism
  • Secures door with internally mounted hardware
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number CLW1311HSL
Product Name Classic Window Series Non-Metallic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.21 inch (285 mm)
Width 13.21 inch (336 mm)
Depth 6.59 inch (167 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-506 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
System enclosure - 850-815/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers