Stahlin Enclosures Classic Window Series Non-Metallic Enclosure CLW1109W

Description
Lift off cover design Stainless steel screw recessed from surface Foot mounting kit available Full size window opening Scratch & abrasion resistant acrylic Flush mount installation for maximum strength and positive seal
Description
Lift off cover design Stainless steel screw recessed from surface Foot mounting kit available Full size window opening Scratch & abrasion resistant acrylic Flush mount installation for maximum strength and positive seal

Suppliers

Company
Product
Description
Supplier Links
Classic Window Series Non-Metallic Enclosure - CLW1109W - Stahlin Enclosures
Belding, MI, USA
Classic Window Series Non-Metallic Enclosure
CLW1109W
Classic Window Series Non-Metallic Enclosure CLW1109W
Lift off cover design Stainless steel screw recessed from surface Foot mounting kit available Full size window opening Scratch & abrasion resistant acrylic Flush mount installation for maximum strength and positive seal
  • Lift off cover design
  • Stainless steel screw recessed from surface
  • Foot mounting kit available
  • Full size window opening
  • Scratch & abrasion resistant acrylic
  • Flush mount installation for maximum strength and positive seal
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number CLW1109W
Product Name Classic Window Series Non-Metallic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.21 inch (285 mm)
Width 9.21 inch (234 mm)
Depth 6.09 inch (155 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Aluminum Enclosures - aluDISC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details