Stahlin Enclosures Classic Window Series Non-Metallic Enclosure CLW1109HPL

Description
Maximum window size configuration with padlocking capability Pad lock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180°+ door opening
Description
Maximum window size configuration with padlocking capability Pad lock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Classic Window Series Non-Metallic Enclosure - CLW1109HPL - Stahlin Enclosures
Belding, MI, USA
Classic Window Series Non-Metallic Enclosure
CLW1109HPL
Classic Window Series Non-Metallic Enclosure CLW1109HPL
Maximum window size configuration with padlocking capability Pad lock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180°+ door opening
  • Maximum window size configuration with padlocking capability
  • Pad lock latch for quick entry
  • Snap catch concept with toggle action
  • Integral hasp provides secure loop for padlock (not included)
  • Can be lifted and released with ease
  • Full 180°+ door opening
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number CLW1109HPL
Product Name Classic Window Series Non-Metallic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.21 inch (285 mm)
Width 9.21 inch (234 mm)
Depth 6.09 inch (155 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Aluminum Enclosures - aluCLIC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.11 to 7.87 inch (130 to 200 mm)
View Details