CL907W -- CLASSIC SERIES NON-METALLIC ENCLOSURE
Stahlin Enclosures
Classic Series Non-Metallic Enclosure
CL907W
Description
Lift off cover design
Stainless steel screw recessed from surface
Mounting Foot kit available
Soft edged design throughout
Description
Lift off cover design
Stainless steel screw recessed from surface
Mounting Foot kit available
Soft edged design throughout
Suppliers
Classic Series Non-Metallic Enclosure
CL907W
Lift off cover design
Stainless steel screw recessed from surface
Mounting Foot kit available
Soft edged design throughout
- Lift off cover design
- Stainless steel screw recessed from surface
- Mounting Foot kit available
- Soft edged design throughout
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CL907W |
|
Product Name
|
Classic Series Non-Metallic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
9.21 inch (234 mm)
|
|
Width
|
7.21 inch (183 mm)
|
|
Depth
|
5.09 inch (129 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
10 inch (254 mm)
View Details
3 suppliers
Takachi Electronics Enclosure Co., Ltd.
Length
1.38 inch (35 mm)
Width
2.76 inch (70 mm)
Depth
4.13 inch (105 mm)
View Details