CL907HW -- CLASSIC SERIES NON-METALLIC ENCLOSURE
Stahlin Enclosures
Classic Series Non-Metallic Enclosure
CL907HW
Description
Integrally hinged cover
Stainless steel screw recessed from surface
Cover secures with two screws
Full 180° + door opening
Description
Integrally hinged cover
Stainless steel screw recessed from surface
Cover secures with two screws
Full 180° + door opening
Suppliers
Classic Series Non-Metallic Enclosure
CL907HW
Integrally hinged cover
Stainless steel screw recessed from surface
Cover secures with two screws
Full 180° + door opening
- Integrally hinged cover
- Stainless steel screw recessed from surface
- Cover secures with two screws
- Full 180° + door opening
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CL907HW |
|
Product Name
|
Classic Series Non-Metallic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
9.21 inch (234 mm)
|
|
Width
|
7.21 inch (183 mm)
|
|
Depth
|
5.09 inch (129 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
12.99 inch (330 mm)
Width
12.99 inch (330 mm)
View Details