CL907HLL -- CLASSIC SERIES NON-METALLIC ENCLOSURE
Stahlin Enclosures
Classic Series Non-Metallic Enclosure
CL907HLL
Description
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease Full 180° + door opening
Description
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease Full 180° + door opening
Suppliers
Classic Series Non-Metallic Enclosure
CL907HLL
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease Full 180° + door opening
- Link lock latch for quick entry
- Latch lies flat on side of enclosure
- Can be lifted and turned with ease Full 180° + door opening
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CL907HLL |
|
Product Name
|
Classic Series Non-Metallic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
9.21 inch (234 mm)
|
|
Width
|
7.21 inch (183 mm)
|
|
Depth
|
5.09 inch (129 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
3.03 inch (77 mm)
Width
7.09 inch (180 mm)
View Details