CL707HLL -- CLASSIC SERIES NON-METALLIC ENCLOSURE
Stahlin Enclosures
Classic Series Non-Metallic Enclosure
CL707HLL
Description
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease Full 180° + door opening
Description
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease Full 180° + door opening
Suppliers
Classic Series Non-Metallic Enclosure
CL707HLL
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease Full 180° + door opening
- Link lock latch for quick entry
- Latch lies flat on side of enclosure
- Can be lifted and turned with ease Full 180° + door opening
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CL707HLL |
|
Product Name
|
Classic Series Non-Metallic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular; Square
|
|
Length
|
7.21 inch (183 mm)
|
|
Width
|
7.21 inch (183 mm)
|
|
Depth
|
5.09 inch (129 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
Type
Electronic and Instrument Enclosures
Length
3.78 inch (96.01 mm)
Width
1.85 inch (46.99 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details