Stahlin Enclosures Classic Series Non-Metallic Enclosure CL1513HSLL

Description
Hinged on short side with integral hinge Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180° + door opening
Description
Hinged on short side with integral hinge Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180° + door opening

Suppliers

Company
Product
Description
Supplier Links
Classic Series Non-Metallic Enclosure - CL1513HSLL - Stahlin Enclosures
Belding, MI, USA
Classic Series Non-Metallic Enclosure
CL1513HSLL
Classic Series Non-Metallic Enclosure CL1513HSLL
Hinged on short side with integral hinge Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180° + door opening
  • Hinged on short side with integral hinge
  • Link lock latch for quick entry
  • Latch lies flat on side of enclosure
  • Can be lifted and turned with ease
  • Full 180° + door opening
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number CL1513HSLL
Product Name Classic Series Non-Metallic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 13.21 inch (336 mm)
Width 15.21 inch (386 mm)
Depth 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
Stainless Steel Enclosures - inoBOX A4 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.94 to 15.75 inch (100 to 400 mm)
View Details