CL1311W -- CLASSIC SERIES NON-METALLIC ENCLOSURE
Stahlin Enclosures
Classic Series Non-Metallic Enclosure
CL1311W
Description
Lift off cover design
Stainless steel screw recessed from surface
Mounting Foot kit available
Soft edged design throughout
Description
Lift off cover design
Stainless steel screw recessed from surface
Mounting Foot kit available
Soft edged design throughout
Suppliers
Classic Series Non-Metallic Enclosure
CL1311W
Lift off cover design
Stainless steel screw recessed from surface
Mounting Foot kit available
Soft edged design throughout
- Lift off cover design
- Stainless steel screw recessed from surface
- Mounting Foot kit available
- Soft edged design throughout
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CL1311W |
|
Product Name
|
Classic Series Non-Metallic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
13.21 inch (336 mm)
|
|
Width
|
11.21 inch (285 mm)
|
|
Depth
|
6.59 inch (167 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
Type
Electronic and Instrument Enclosures; Operator Station
Shape
Round
Length
4.49 to 7.87 inch (114 to 200 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details