CL1109HW -- CLASSIC SERIES NON-METALLIC ENCLOSURE
Stahlin Enclosures
Classic Series Non-Metallic Enclosure
CL1109HW
Description
Integrally hinged cover
Stainless steel screw recessed from surface
Cover secures with two screws
Full 180° + door opening
Description
Integrally hinged cover
Stainless steel screw recessed from surface
Cover secures with two screws
Full 180° + door opening
Suppliers
Classic Series Non-Metallic Enclosure
CL1109HW
Integrally hinged cover
Stainless steel screw recessed from surface
Cover secures with two screws
Full 180° + door opening
- Integrally hinged cover
- Stainless steel screw recessed from surface
- Cover secures with two screws
- Full 180° + door opening
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CL1109HW |
|
Product Name
|
Classic Series Non-Metallic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
11.21 inch (285 mm)
|
|
Width
|
9.21 inch (234 mm)
|
|
Depth
|
6.09 inch (155 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
Shape
Rectangular
Length
7.64 inch (194 mm)
Width
4.53 inch (115 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details