CL1109HSW -- CLASSIC SERIES NON-METALLIC ENCLOSURE
Stahlin Enclosures
Classic Series Non-Metallic Enclosure
CL1109HSW
Description
Hinged on short side with integral hinge
Screw recessed from surface
Cover secures with two screws
Full 180° + door opening
Description
Hinged on short side with integral hinge
Screw recessed from surface
Cover secures with two screws
Full 180° + door opening
Suppliers
Classic Series Non-Metallic Enclosure
CL1109HSW
Hinged on short side with integral hinge
Screw recessed from surface
Cover secures with two screws
Full 180° + door opening
- Hinged on short side with integral hinge
- Screw recessed from surface
- Cover secures with two screws
- Full 180° + door opening
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CL1109HSW |
|
Product Name
|
Classic Series Non-Metallic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
11.21 inch (285 mm)
|
|
Width
|
9.21 inch (234 mm)
|
|
Depth
|
6.09 inch (155 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details