Stahlin Enclosures CF Series Cmall Junction Enclosures CF644

Description
Lift off cover design Continuous polyurethane cover gasket Small raised beveled cover. Recessed captive stainless steel screws Cover flush with enclosure sides External mounting feet available as modification
Description
Lift off cover design Continuous polyurethane cover gasket Small raised beveled cover. Recessed captive stainless steel screws Cover flush with enclosure sides External mounting feet available as modification

Suppliers

Company
Product
Description
Supplier Links
CF Series Cmall Junction Enclosures - CF644 - Stahlin Enclosures
Belding, MI, USA
CF Series Cmall Junction Enclosures
CF644
CF Series Cmall Junction Enclosures CF644
Lift off cover design Continuous polyurethane cover gasket Small raised beveled cover. Recessed captive stainless steel screws Cover flush with enclosure sides External mounting feet available as modification
  • Lift off cover design
  • Continuous polyurethane cover gasket
  • Small raised beveled cover.
  • Recessed captive stainless steel screws
  • Cover flush with enclosure sides
  • External mounting feet available as modification
Supplier's Site
STAH Wall Mount - CF644 - Galco Industrial Electronics
Madison Heights, MI, United States
STAH Wall Mount
CF644
STAH Wall Mount CF644
Enclosure, 6.63in.Hx3.81in.Wx3. 89in.D, N

Enclosure, 6.63in.Hx3.81in.Wx3.89in.D, N

Supplier's Site

Technical Specifications

  Stahlin Enclosures Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number CF644 CF644
Product Name CF Series Cmall Junction Enclosures STAH Wall Mount
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.63 inch (168 mm)
Width 3.81 inch (96.77 mm)
Depth 3.89 inch (98.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details