Stahlin Enclosures Control Disconnect Enclosures C3630

Description
6 standard sizes available Size ranges from 16 x 10 to 36 x 30 Water tight Efficient use of internal enclosure space No sidewall obstructions, flanged cove
Description
6 standard sizes available Size ranges from 16 x 10 to 36 x 30 Water tight Efficient use of internal enclosure space No sidewall obstructions, flanged cove

Suppliers

Company
Product
Description
Supplier Links
Control Disconnect Enclosures - C3630 - Stahlin Enclosures
Belding, MI, USA
Control Disconnect Enclosures
C3630
Control Disconnect Enclosures C3630
6 standard sizes available Size ranges from 16 x 10 to 36 x 30 Water tight Efficient use of internal enclosure space No sidewall obstructions, flanged cove
  • 6 standard sizes available
  • Size ranges from 16 x 10 to 36 x 30
  • Water tight
  • Efficient use of internal enclosure space
  • No sidewall obstructions, flanged cove
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number C3630
Product Name Control Disconnect Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 39.31 inch (998 mm)
Width 32.5 inch (825 mm)
Depth 13.31 inch (338 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details