Stahlin Enclosures DiamondShield™ Junction Enclosure 80804

Description
Over 50 configurations available in 10 sizes Size range from 6 x 6 to 20 x 16 Opaque cover 5 cover securement methods available Field interchangeable covers and hardware No penetrable hardware Unobstructed walls for ease of conduit or component placement Panel mounting capability in the cover
Description
Over 50 configurations available in 10 sizes Size range from 6 x 6 to 20 x 16 Opaque cover 5 cover securement methods available Field interchangeable covers and hardware No penetrable hardware Unobstructed walls for ease of conduit or component placement Panel mounting capability in the cover

Suppliers

Company
Product
Description
Supplier Links
DiamondShield™ Junction Enclosure - 80804 - Stahlin Enclosures
Belding, MI, USA
DiamondShield™ Junction Enclosure
80804
DiamondShield™ Junction Enclosure 80804
Over 50 configurations available in 10 sizes Size range from 6 x 6 to 20 x 16 Opaque cover 5 cover securement methods available Field interchangeable covers and hardware No penetrable hardware Unobstructed walls for ease of conduit or component placement Panel mounting capability in the cover
  • Over 50 configurations available in 10 sizes
  • Size range from 6 x 6 to 20 x 16
  • Opaque cover
  • 5 cover securement methods available
  • Field interchangeable covers and hardware
  • No penetrable hardware
  • Unobstructed walls for ease of conduit or component placement
  • Panel mounting capability in the cover
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number 80804
Product Name DiamondShield™ Junction Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.39 inch (239 mm)
Width 9.76 inch (248 mm)
Depth 4.31 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4255 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 5.04 inch (128 mm)
Depth 7.09 inch (180 mm)
View Details