Stahlin Enclosures Nylon Cord Grip 5125

Description
The body and sealing nut are manufactured with a tough, impact resistant nylon. Together the nut and washer form a positive sealing grip when installed through an enclosure wall. The oil resistant neoprene grommet and nylon washer fit tightly around an entrance cord, sealing out moisture, dust and foreign materials. NEMA STD FBI-1983 UL STD 514 File No. 53599 Type 4, 4X CSA STD 22.2 No. 18 File No. 28985 Type 4, 4X HAZ LOC NEC 501-4(b), 502-4(a)(2), 503-3(a) Class I, Div 2, Class II Div 1 and 2; ClassIII Div 1 and 2
Description
The body and sealing nut are manufactured with a tough, impact resistant nylon. Together the nut and washer form a positive sealing grip when installed through an enclosure wall. The oil resistant neoprene grommet and nylon washer fit tightly around an entrance cord, sealing out moisture, dust and foreign materials. NEMA STD FBI-1983 UL STD 514 File No. 53599 Type 4, 4X CSA STD 22.2 No. 18 File No. 28985 Type 4, 4X HAZ LOC NEC 501-4(b), 502-4(a)(2), 503-3(a) Class I, Div 2, Class II Div 1 and 2; ClassIII Div 1 and 2

Suppliers

Company
Product
Description
Supplier Links
Nylon Cord Grip - 5125 - Stahlin Enclosures
Belding, MI, USA
Nylon Cord Grip
5125
Nylon Cord Grip 5125
The body and sealing nut are manufactured with a tough, impact resistant nylon. Together the nut and washer form a positive sealing grip when installed through an enclosure wall. The oil resistant neoprene grommet and nylon washer fit tightly around an entrance cord, sealing out moisture, dust and foreign materials. NEMA STD FBI-1983 UL STD 514 File No. 53599 Type 4, 4X CSA STD 22.2 No. 18 File No. 28985 Type 4, 4X HAZ LOC NEC 501-4(b), 502-4(a)(2), 503-3(a) Class I, Div 2, Class II Div 1 and 2; ClassIII Div 1 and 2

The body and sealing nut are manufactured with a tough, impact resistant nylon. Together the nut and washer form a positive sealing grip when installed through an enclosure wall. The oil resistant neoprene grommet and nylon washer fit tightly around an entrance cord, sealing out moisture, dust and foreign materials.

NEMA STD FBI-1983

UL STD 514 File No. 53599 Type 4, 4X

CSA STD 22.2 No. 18 File No. 28985 Type 4, 4X

HAZ LOC NEC 501-4(b), 502-4(a)(2), 503-3(a)

Class I, Div 2, Class II Div 1 and 2; ClassIII Div 1 and 2

Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Sealing Glands
Product Number 5125
Product Name Nylon Cord Grip
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248614 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details