Stahlin Enclosures Nylon Cord Grip 5122

Description
The body and sealing nut are manufactured with a tough, impact resistant nylon. Together the nut and washer form a positive sealing grip when installed through an enclosure wall. The oil resistant neoprene grommet and nylon washer fit tightly around an entrance cord, sealing out moisture, dust and foreign materials. NEMA STD FBI-1983 UL STD 514 File No. 53599 Type 4, 4X CSA STD 22.2 No. 18 File No. 28985 Type 4, 4X HAZ LOC NEC 501-4(b), 502-4(a)(2), 503-3(a) Class I, Div 2, Class II Div 1 and 2; ClassIII Div 1 and 2
Description
The body and sealing nut are manufactured with a tough, impact resistant nylon. Together the nut and washer form a positive sealing grip when installed through an enclosure wall. The oil resistant neoprene grommet and nylon washer fit tightly around an entrance cord, sealing out moisture, dust and foreign materials. NEMA STD FBI-1983 UL STD 514 File No. 53599 Type 4, 4X CSA STD 22.2 No. 18 File No. 28985 Type 4, 4X HAZ LOC NEC 501-4(b), 502-4(a)(2), 503-3(a) Class I, Div 2, Class II Div 1 and 2; ClassIII Div 1 and 2

Suppliers

Company
Product
Description
Supplier Links
Nylon Cord Grip - 5122 - Stahlin Enclosures
Belding, MI, USA
Nylon Cord Grip
5122
Nylon Cord Grip 5122
The body and sealing nut are manufactured with a tough, impact resistant nylon. Together the nut and washer form a positive sealing grip when installed through an enclosure wall. The oil resistant neoprene grommet and nylon washer fit tightly around an entrance cord, sealing out moisture, dust and foreign materials. NEMA STD FBI-1983 UL STD 514 File No. 53599 Type 4, 4X CSA STD 22.2 No. 18 File No. 28985 Type 4, 4X HAZ LOC NEC 501-4(b), 502-4(a)(2), 503-3(a) Class I, Div 2, Class II Div 1 and 2; ClassIII Div 1 and 2

The body and sealing nut are manufactured with a tough, impact resistant nylon. Together the nut and washer form a positive sealing grip when installed through an enclosure wall. The oil resistant neoprene grommet and nylon washer fit tightly around an entrance cord, sealing out moisture, dust and foreign materials.

NEMA STD FBI-1983

UL STD 514 File No. 53599 Type 4, 4X

CSA STD 22.2 No. 18 File No. 28985 Type 4, 4X

HAZ LOC NEC 501-4(b), 502-4(a)(2), 503-3(a)

Class I, Div 2, Class II Div 1 and 2; ClassIII Div 1 and 2

Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Sealing Glands
Product Number 5122
Product Name Nylon Cord Grip
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220355 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.8858 inch (22.5 mm)
View Details
3 suppliers