Stahlin Enclosures DiamondShield™ Junction Enclosure 201610

Description
Over 50 configurations available in 10 sizes Size range from 6 x 6 to 20 x 16 Opaque cover 5 cover securement methods available Field interchangeable covers and hardware No penetrable hardware Unobstructed walls for ease of conduit or component placement Panel mounting capability in the cover
Description
Over 50 configurations available in 10 sizes Size range from 6 x 6 to 20 x 16 Opaque cover 5 cover securement methods available Field interchangeable covers and hardware No penetrable hardware Unobstructed walls for ease of conduit or component placement Panel mounting capability in the cover

Suppliers

Company
Product
Description
Supplier Links
DiamondShield™ Junction Enclosure - 201610 - Stahlin Enclosures
Belding, MI, USA
DiamondShield™ Junction Enclosure
201610
DiamondShield™ Junction Enclosure 201610
Over 50 configurations available in 10 sizes Size range from 6 x 6 to 20 x 16 Opaque cover 5 cover securement methods available Field interchangeable covers and hardware No penetrable hardware Unobstructed walls for ease of conduit or component placement Panel mounting capability in the cover
  • Over 50 configurations available in 10 sizes
  • Size range from 6 x 6 to 20 x 16
  • Opaque cover
  • 5 cover securement methods available
  • Field interchangeable covers and hardware
  • No penetrable hardware
  • Unobstructed walls for ease of conduit or component placement
  • Panel mounting capability in the cover
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number 201610
Product Name DiamondShield™ Junction Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 21.79 inch (553 mm)
Width 18.16 inch (461 mm)
Depth 10.34 inch (263 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
IP65 Aluminum Case With Corner Guard - EXW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.28 to 7.76 inch (58 to 197 mm)
View Details