Stahlin Enclosures DiamondShield™ Junction Enclosure 181610

Description
Over 50 configurations available in 10 sizes Size range from 6 x 6 to 20 x 16 Opaque cover 5 cover securement methods available Field interchangeable covers and hardware No penetrable hardware Unobstructed walls for ease of conduit or component placement Panel mounting capability in the cover
Description
Over 50 configurations available in 10 sizes Size range from 6 x 6 to 20 x 16 Opaque cover 5 cover securement methods available Field interchangeable covers and hardware No penetrable hardware Unobstructed walls for ease of conduit or component placement Panel mounting capability in the cover

Suppliers

Company
Product
Description
Supplier Links
DiamondShield™ Junction Enclosure - 181610 - Stahlin Enclosures
Belding, MI, USA
DiamondShield™ Junction Enclosure
181610
DiamondShield™ Junction Enclosure 181610
Over 50 configurations available in 10 sizes Size range from 6 x 6 to 20 x 16 Opaque cover 5 cover securement methods available Field interchangeable covers and hardware No penetrable hardware Unobstructed walls for ease of conduit or component placement Panel mounting capability in the cover
  • Over 50 configurations available in 10 sizes
  • Size range from 6 x 6 to 20 x 16
  • Opaque cover
  • 5 cover securement methods available
  • Field interchangeable covers and hardware
  • No penetrable hardware
  • Unobstructed walls for ease of conduit or component placement
  • Panel mounting capability in the cover
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number 181610
Product Name DiamondShield™ Junction Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 19.77 inch (502 mm)
Width 18.15 inch (461 mm)
Depth 10.34 inch (263 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
IP65 Plastic Box Large Type - BCAL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.04 to 7.01 inch (128 to 178 mm)
View Details