Stafford Manufacturing Corp. PowerRing™ Shaft-Hub Locks PRL111

Description
PowerRing™ Shaft-Hub Locks provide a keyless, extreme high strength connection between components and round shafts. They feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the OD tightly into the I.D. of a hub. Fully adjustable, they are balanced to minimize vibration at high speeds, and prevent backlash damage caused by heavy loads. Features: Provide high strength connection between components and shafts Keyless Transmit very high axial and torque loads Easy to install Will not damage shafts or components
Description
PowerRing™ Shaft-Hub Locks provide a keyless, extreme high strength connection between components and round shafts. They feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the OD tightly into the I.D. of a hub. Fully adjustable, they are balanced to minimize vibration at high speeds, and prevent backlash damage caused by heavy loads. Features: Provide high strength connection between components and shafts Keyless Transmit very high axial and torque loads Easy to install Will not damage shafts or components
Datasheet
Datasheet Summary
Powered by GS/AI

PowerRing,Ñ¢ Shaft-Hub Lock PRL111 is designed to provide a keyless, high-strength connection between components and round shafts. It features a smooth, non-marring bore that securely contracts onto the shaft while expanding the outer diameter into the inner diameter of a hub. This product is fully adjustable and balanced to minimize vibration at high speeds, making it suitable for applications that require the transmission of high axial and torque loads. Installation is straightforward, achieved by tightening the locking bolts around the device's face, which activates multiple internal taper rings to create the necessary frictional forces for a secure connection. The PowerRing,Ñ¢ is particularly effective for mounting gears, sprockets, pulleys, and similar devices. It is made from carbon steel, weighs approximately 1.2 lb, and is compliant with RoHS2 and REACH regulations. The bore size is 1-11/16 in, with an outside diameter of 2.953 in and a width of 0.945 in.

Datasheet Summary
Powered by GS/AI

PowerRing,Ñ¢ Shaft-Hub Lock PRL111 is designed to provide a keyless, high-strength connection between components and round shafts. It features a smooth, non-marring bore that securely contracts onto the shaft while expanding the outer diameter into the inner diameter of a hub. This product is fully adjustable and balanced to minimize vibration at high speeds, making it suitable for applications that require the transmission of high axial and torque loads. Installation is straightforward, achieved by tightening the locking bolts around the device's face, which activates multiple internal taper rings to create the necessary frictional forces for a secure connection. The PowerRing,Ñ¢ is particularly effective for mounting gears, sprockets, pulleys, and similar devices. It is made from carbon steel, weighs approximately 1.2 lb, and is compliant with RoHS2 and REACH regulations. The bore size is 1-11/16 in, with an outside diameter of 2.953 in and a width of 0.945 in.

Suppliers

Company
Product
Description
Supplier Links
PowerRing™ Shaft-Hub Locks - PRL111 - Stafford Manufacturing Corp.
North Reading, MA, USA
PowerRing™ Shaft-Hub Locks
PRL111
PowerRing™ Shaft-Hub Locks PRL111
PowerRing™ Shaft-Hub Locks provide a keyless, extreme high strength connection between components and round shafts. They feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the OD tightly into the I.D. of a hub. Fully adjustable, they are balanced to minimize vibration at high speeds, and prevent backlash damage caused by heavy loads. Features: Provide high strength connection between components and shafts Keyless Transmit very high axial and torque loads Easy to install Will not damage shafts or components

PowerRing™ Shaft-Hub Locks provide a keyless, extreme high strength connection between components and round shafts. They feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the OD tightly into the I.D. of a hub. Fully adjustable, they are balanced to minimize vibration at high speeds, and prevent backlash damage caused by heavy loads.

Features:

  • Provide high strength connection between components and shafts
  • Keyless
  • Transmit very high axial and torque loads
  • Easy to install
  • Will not damage shafts or components
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft-Hub Locking Devices
Product Number PRL111
Product Name PowerRing™ Shaft-Hub Locks
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 1.69 inch (42.88 mm)
Hub Diameter 2.95 inch (75.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB6 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 1195 Ft-lbs (1620 N-m)
Maximum Axial Load 14162 lbs (6423 kg)
View Details
Door locking devices - AV 20 - AV20RHX30U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Keyless Shaft Locking Assembly - LD130 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details