Stock Drive Products & Sterling Instrument - SDP/SI 0.312" Bore, Precision Tolerance Clamp S3400Y-C240-5

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3400Y-C240-5 is a two-piece balanced shaft/hub clamp made of 416 stainless steel with a precision tolerance, designed for high-speed applications requiring repeatable shaft alignment. It has a 0.312 inch bore, 7/8 inch length, 7/16 inch width, and 7/16 inch radius, and includes #2-56 stainless steel socket head cap screws. The clamp is dynamically balanced and compatible with shafts of 1/4 inch nominal size.

Datasheet Summary
Powered by GS/AI

The S3400Y-C240-5 is a two-piece balanced shaft/hub clamp made of 416 stainless steel with a precision tolerance, designed for high-speed applications requiring repeatable shaft alignment. It has a 0.312 inch bore, 7/8 inch length, 7/16 inch width, and 7/16 inch radius, and includes #2-56 stainless steel socket head cap screws. The clamp is dynamically balanced and compatible with shafts of 1/4 inch nominal size.

Suppliers

Company
Product
Description
Supplier Links
0.312
Hicksville, NY, United States
0.312" Bore, Precision Tolerance Clamp
S3400Y-C240-5
0.312" Bore, Precision Tolerance Clamp S3400Y-C240-5
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3400Y-C240-5
Product Name 0.312" Bore, Precision Tolerance Clamp
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Cad.
Units English
View Details
5mm Bore, 11mm Outside Diameter, 6mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M111050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.24 inch (6.0 mm)
Bore 0.197 inch (5.0 mm)
View Details
0.187 Bore, Precison Tolerance Clamp - S3503Y-C059 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless St. / None
Bore 0.187 inch (4.7 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details