Stock Drive Products & Sterling Instrument - SDP/SI 0.251" Bore,Precision tolerance clamp S3701Y-C109

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3701Y-C109 is a precision split shaft/hub clamp made of carbon steel with zinc plating, designed to secure components on shafts with a 0.251 inch bore. It features a 9/16 inch hub width, a 0.375 inch overall height, and a 29/64 inch clearance radius. A socket head cap screw is included for mounting. Tolerances are ±0.005 for decimals and ±1/64 for fractions. The clamp enables repeated axial adjustment on shafts and is intended for high-speed applications with reduced clearance radius.

Datasheet Summary
Powered by GS/AI

The S3701Y-C109 is a precision split shaft/hub clamp made of carbon steel with zinc plating, designed to secure components on shafts with a 0.251 inch bore. It features a 9/16 inch hub width, a 0.375 inch overall height, and a 29/64 inch clearance radius. A socket head cap screw is included for mounting. Tolerances are ±0.005 for decimals and ±1/64 for fractions. The clamp enables repeated axial adjustment on shafts and is intended for high-speed applications with reduced clearance radius.

Suppliers

Company
Product
Description
Supplier Links
0.251
Hicksville, NY, United States
0.251" Bore,Precision tolerance clamp
S3701Y-C109
0.251" Bore,Precision tolerance clamp S3701Y-C109
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-C109
Product Name 0.251" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

19.00(+0.013/-0.000)mm Bore, 38mm Outside Diameter, 14mm Width, Integral Collar & Shim, manufactured from 303 Stainless Steel - S25CY9MPC2038 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.55 inch (14.0 mm)
Bore 0.748 inch (19.0 mm)
View Details
0.0995
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless/None
Units English
View Details
0.5
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.43 inch (11.0 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon /Zinc Plated
Units English
View Details