Stafford Manufacturing Corp. Two Piece Aluminum Clamp Type Collars 8A308

Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Datasheet Summary
Powered by GS/AI

The Two Piece Aluminum Clamp Type Collar, part number 8A308, is designed for use on standard round shafts, thin wall tubes, or over split hubs. It features a low profile design with a bore size of 3-1/2 inches and an outside diameter of 4.750 inches. The collar is precision machined from 2024-T351 aluminum, ensuring a smooth bore that protects shafts from damage. Weighing approximately 0.72 pounds, it is equipped with a 3/8-24 x 1 alloy steel screw that does not protrude beyond the outside diameter. This collar offers superior holding power compared to set-screw type collars and is RoHS2 and REACH compliant. It is manufactured in the USA and is suitable for applications requiring high clamping power and easy adjustability.

Datasheet Summary
Powered by GS/AI

The Two Piece Aluminum Clamp Type Collar, part number 8A308, is designed for use on standard round shafts, thin wall tubes, or over split hubs. It features a low profile design with a bore size of 3-1/2 inches and an outside diameter of 4.750 inches. The collar is precision machined from 2024-T351 aluminum, ensuring a smooth bore that protects shafts from damage. Weighing approximately 0.72 pounds, it is equipped with a 3/8-24 x 1 alloy steel screw that does not protrude beyond the outside diameter. This collar offers superior holding power compared to set-screw type collars and is RoHS2 and REACH compliant. It is manufactured in the USA and is suitable for applications requiring high clamping power and easy adjustability.

Suppliers

Company
Product
Description
Supplier Links
Two Piece Aluminum Clamp Type Collars - 8A308 - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Aluminum Clamp Type Collars
8A308
Two Piece Aluminum Clamp Type Collars 8A308
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin

Features:

  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 8A308
Product Name Two Piece Aluminum Clamp Type Collars
Collar Type Two piece Clamp Style
Collar Material Aluminum
Axial Load 5500 lbs (2494 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 4.50 Od Tube - 910-9901-0450 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 4.500 inch (114.3 mm)
View Details
TC1: One-Piece Clamp Style Threaded Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
One Piece Threaded Collar - Metric - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units Metric
View Details
Locking Bushes - 7542582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Carbon steel
Bore 1.181 inch (30.0 mm)
O.D. 2.01 inch (51.0 mm)
View Details