Stafford Manufacturing Corp. UNF/ UNC One-Piece Steel Threaded Collars 7L004C

Description
UNF/UNC 1-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles
Description
UNF/UNC 1-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles

Suppliers

Company
Product
Description
Supplier Links
UNF/ UNC One-Piece Steel Threaded Collars - 7L004C - Stafford Manufacturing Corp.
North Reading, MA, USA
UNF/ UNC One-Piece Steel Threaded Collars
7L004C
UNF/ UNC One-Piece Steel Threaded Collars 7L004C
UNF/UNC 1-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles

UNF/UNC 1-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fit standard UNF/UNC threaded shafts
  • Superior holding power over set-screw type collars
  • Offered in High Strength and Low Profile styles
Supplier's Site

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 7L004C
Product Name UNF/ UNC One-Piece Steel Threaded Collars
Collar Type One Piece Clamp Style Threaded Collar
Collar Material Steel
Axial Load 200 lbs (90.7 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Steel Shaft Collars - 40106 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Stop Collar - Split, 1.500
Specs
Collar Type Two piece Clamp Style
Bore 1.500 inch (38.1 mm)
View Details
C:Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Aluminum; Stainless Steel
Units English
Width 0.25 to 1.25 inch (6.3 to 31.7 mm)
View Details
6mm Bore, 12mm Outside Diameter, 8mm Width, Plain Collar, manufactured from Steel, Oiled - A 7C 2M112060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Steel, Oiled
Units Metric
Width 0.31 inch (8.0 mm)
View Details