Stafford Manufacturing Corp. One Piece Stainless Steel Clamp Type Collars 7C012

Description
316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical, pharmaceutical, laboratory, semiconductor, food processing, marine, wastewater, and water purification equipment. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Provide corrosion resistance in harsh environments Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Description
316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical, pharmaceutical, laboratory, semiconductor, food processing, marine, wastewater, and water purification equipment. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Provide corrosion resistance in harsh environments Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Piece Stainless Steel Clamp Type Collars - 7C012 - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Stainless Steel Clamp Type Collars
7C012
One Piece Stainless Steel Clamp Type Collars 7C012
316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical, pharmaceutical, laboratory, semiconductor, food processing, marine, wastewater, and water purification equipment. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Provide corrosion resistance in harsh environments Smooth bore protects shafts from damage Superior holding power over set-screw type collars

316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical, pharmaceutical, laboratory, semiconductor, food processing, marine, wastewater, and water purification equipment.
1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Provide corrosion resistance in harsh environments
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 7C012
Product Name One Piece Stainless Steel Clamp Type Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

C:Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Aluminum; Stainless Steel
Units English
Width 0.25 to 1.25 inch (6.3 to 31.7 mm)
View Details
Shaft Collars - 8236939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.31 inch (8.0 mm)
Bore 0.236 inch (6.0 mm)
View Details
Stop Collar - Split, 4.50 Od Tube - 910-9901-0450 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 4.500 inch (114.3 mm)
View Details
Steel Shaft Collars - 40102 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details