Stafford Manufacturing Corp. Set Screw Stainless Steel Collars 6S214

Description
Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Simple and economical Available in steel and stainless steel
Datasheet
Description
Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Simple and economical Available in steel and stainless steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Stainless Steel Collars - 6S214 - Stafford Manufacturing Corp.
North Reading, MA, USA
Set Screw Stainless Steel Collars
6S214
Set Screw Stainless Steel Collars 6S214
Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Simple and economical Available in steel and stainless steel

Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration.

Features:

  • Simple and economical
  • Available in steel and stainless steel
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 6S214
Product Name Set Screw Stainless Steel Collars
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Axial Load 8500 lbs (3855 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 0.5
Specs
Collar Type Two piece Clamp Style
Bore 0.500 inch (12.7 mm)
View Details
Steel Shaft Collars - 40108 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details