Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 6L203P3 |
| Product Name | Set Screw Steel Collars |
| Collar Type | One Piece Set Screw |
| Collar Material | Steel |
| Axial Load | 8500 lbs (3855 kg) |
| Units | English |