Stafford Manufacturing Corp. Set Screw Steel Collars 6L002P3

Description
Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Simple and economical Available in steel and stainless steel
Description
Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Simple and economical Available in steel and stainless steel
Datasheet
Datasheet Summary
Powered by GS/AI

The Set Screw Steel Collar, part number 6L002P3, is designed for use on soft shafts, utilizing a set screw to secure its position. Made from 1215 alloy steel with a black oxide finish, this collar is part of Stafford Manufacturing Corp.'s Signature series. It features a bore size of 1/8 inch, an outside diameter of 0.375 inches, and a width of 0.250 inches. The collar is equipped with a 6-32 x 1/8 screw made of alloy steel. Weighing approximately 0.01 lb, it is compliant with RoHS2 and REACH regulations, ensuring it meets environmental standards. This product is suitable for applications where frequent adjustments are not required.

Datasheet Summary
Powered by GS/AI

The Set Screw Steel Collar, part number 6L002P3, is designed for use on soft shafts, utilizing a set screw to secure its position. Made from 1215 alloy steel with a black oxide finish, this collar is part of Stafford Manufacturing Corp.'s Signature series. It features a bore size of 1/8 inch, an outside diameter of 0.375 inches, and a width of 0.250 inches. The collar is equipped with a 6-32 x 1/8 screw made of alloy steel. Weighing approximately 0.01 lb, it is compliant with RoHS2 and REACH regulations, ensuring it meets environmental standards. This product is suitable for applications where frequent adjustments are not required.

Suppliers

Company
Product
Description
Supplier Links
Set Screw Steel Collars - 6L002P3 - Stafford Manufacturing Corp.
North Reading, MA, USA
Set Screw Steel Collars
6L002P3
Set Screw Steel Collars 6L002P3
Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Simple and economical Available in steel and stainless steel

Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration.

Features:

  • Simple and economical
  • Available in steel and stainless steel
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 6L002P3
Product Name Set Screw Steel Collars
Collar Type One Piece Set Screw
Collar Material Steel
Axial Load 300 lbs (136 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Steel Shaft Collars - 40101 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Stop Collar - Split, 6.0 Od Tube - 910-9901-0600 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 6.000 inch (152.4 mm)
View Details
TC1: One-Piece Clamp Style Threaded Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless Hard/Black
Units English
View Details