Stafford Metric Rigid Shaft Couplings are fully metric in all specifications, including the clamping screws.
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Metric Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | 5SM008008F |
| Product Name | Metric Couplings Two Piece Stainless Steel Clamp Style |
| Design | Two Piece Clamping Style |
| Material | Stainless Steel |
| Units | Metric Design Arrangement |
| Bore 1 | 0.3150 inch (8 mm) |