The S51CBYM100150 is a rigid precision shaft coupling made of brass with a black oxide finish, designed to connect two shafts in precise alignment for torque transmission. It has opposing bores of 10 mm and 15 mm, both with H7 tolerance, and a length of 30 mm. The coupling includes set screws and maintains bore concentricity within 0.013 mm T.I.R. The physical dimensions conform to the metric series specifications listed, with a groove diameter of 27 mm and an overall length of 30 mm.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | S51CBYM100150 |
| Product Name | 30mm long Brass - Black ox. Rigid Coupling With Opposing Bores of 15 & 10mm. |
| Material | Brass - Black ox. |
| Units | Metric Design Arrangement |
| Bore 1 | 0.5906 inch (15 mm) |